DIODES Incorporated Highside Current Monitor 10Ma Sot23-5; Quiescent Current Diodes Inc. ZXCT1010E5TA

Description
HIGHSIDE CURRENT MONITOR 10mA SOT23-5; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
HIGHSIDE CURRENT MONITOR 10mA SOT23-5; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highside Current Monitor 10Ma Sot23-5; Quiescent Current Diodes Inc. - 24M9390 - Newark, An Avnet Company
Chicago, IL, United States
Highside Current Monitor 10Ma Sot23-5; Quiescent Current Diodes Inc.
24M9390
Highside Current Monitor 10Ma Sot23-5; Quiescent Current Diodes Inc. 24M9390
HIGHSIDE CURRENT MONITOR 10mA SOT23-5; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

HIGHSIDE CURRENT MONITOR 10mA SOT23-5; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 24M9390
Product Name Highside Current Monitor 10Ma Sot23-5; Quiescent Current Diodes Inc.
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 448-TLE4973AE35S5S0001XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 6-PowerVDFN
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers