DIODES Incorporated Current Monitor, 9.98Ma, 3-Sot-23; Quiescent Current Diodes Inc. ZXCT1009FTA

Description
CURRENT MONITOR, 9.98mA, 3-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
CURRENT MONITOR, 9.98mA, 3-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Monitor, 9.98Ma, 3-Sot-23; Quiescent Current Diodes Inc. - 24M9389 - Newark, An Avnet Company
Chicago, IL, United States
Current Monitor, 9.98Ma, 3-Sot-23; Quiescent Current Diodes Inc.
24M9389
Current Monitor, 9.98Ma, 3-Sot-23; Quiescent Current Diodes Inc. 24M9389
CURRENT MONITOR, 9.98mA, 3-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

CURRENT MONITOR, 9.98mA, 3-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 24M9389
Product Name Current Monitor, 9.98Ma, 3-Sot-23; Quiescent Current Diodes Inc.
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A025N5E0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details