TRANS PNP 140V 4A SOT223-3 Product overview: ZX5T955GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T955GTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 4A 120MHz 3W Surface Mount SOT-223-3
TRANS PNP 140V 4A SOT223-3
Bipolar Transistors - BJT PNP 140V
TRANS, PNP, 140V, 4A, 150DEG C, 3W ROHS COMPLIANT: YES
TRANS PNP 140V 4A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZX5T955GTA | ZX5T955GTR-ND | ZX5T955GTA | ZX5T955GTA | 29AK9332 | ZX5T955GTA |
| Product Name | 140V 4A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 140V, 4A, 150Deg C, 3W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts |