TRANS PNP 40V 5.5A SOT89-3 Product overview: ZX5T3ZTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T3ZTC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 057846-ZX5T3ZTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 152MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 185mV @ 550mA, 5.5A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 2.1W
Alternative Parts (Cross-Reference): 2STF2550; 2SA2013; 2SA2013-E;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS PNP 40V 5.5A SOT89-3
Bipolar Transistors - BJT PNP 40V HI GAIN LOW SATURATION
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZX5T3ZTC | ZX5T3ZTC-ND | 057846-ZX5T3ZTC | ZX5T3ZTC | ZX5T3ZTC |
| Product Name | 40V 5.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZX5T3ZTC | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 5500 milliamps | 5500 milliamps | |||
| VCEO | 40 volts | 40 volts |