DIODES Incorporated Transistor Polarity Diodes Inc. ZVN4306AV.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):0.33ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: No
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):0.33ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 61AC2987 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
61AC2987
Transistor Polarity Diodes Inc. 61AC2987
Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):0.33ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: No

Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):0.33ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:3PinsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC2987
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products