DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2106ASTZ ZVN2106ASTZ

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214714-ZVN2106ASTZ Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 75pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214714-ZVN2106ASTZ Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 75pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2106ASTZ - 214714-ZVN2106ASTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2106ASTZ
214714-ZVN2106ASTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2106ASTZ 214714-ZVN2106ASTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 214714-ZVN2106ASTZ Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 75pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214714-ZVN2106ASTZ
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 75pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 450MA MOSFET Transistor
278-ZVN2106ASTZ
60V 450MA MOSFET Transistor 278-ZVN2106ASTZ
MOSFET N-CH 60V 450MA E-LINE Product overview: ZVN2106ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2106ASTZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 450MA E-LINE Product overview: ZVN2106ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2106ASTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-ZVN2106ASTZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN2106ASTZCT-ND
Single FETs, MOSFETs 31-ZVN2106ASTZCT-ND
MOSFET N-CH 60V 450MA E-LINE

MOSFET N-CH 60V 450MA E-LINE

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVN2106ASTZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN2106ASTZTR-ND
Single FETs, MOSFETs 31-ZVN2106ASTZTR-ND
N-Channel 60V 450mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

N-Channel 60V 450mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN2106ASTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN2106ASTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN2106ASTZ
MOSFET N-CH 60V 450MA E-LINE

MOSFET N-CH 60V 450MA E-LINE

Supplier's Site
Mosfet, N-Ch, 60V, 0.45A, E-Line Rohs Compliant Diodes Inc. - 29AK9109 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.45A, E-Line Rohs Compliant Diodes Inc.
29AK9109
Mosfet, N-Ch, 60V, 0.45A, E-Line Rohs Compliant Diodes Inc. 29AK9109
MOSFET, N-CH, 60V, 0.45A, E-LINE ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.45A, E-LINE ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 60V

MOSFET N-Chnl 60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 214714-ZVN2106ASTZ 278-ZVN2106ASTZ 31-ZVN2106ASTZCT-ND ZVN2106ASTZ 29AK9109 ZVN2106ASTZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2106ASTZ 60V 450MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.45A, E-Line Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers