TRANS PNP 140V 3A E-LINE Product overview: ZTX955STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX955STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120283-ZTX955STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 330mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 140V 3A 110MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS PNP 140V 3A E-LINE
Bipolar Transistors - BJT PNP Big Chip SELine
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX955STZ | 1120283-ZTX955STZ | ZTX955STZ-ND | ZTX955STZ | ZTX955STZ |
| Product Name | 140V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX955STZ | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Box (TB) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 140 volts | 140 volts |