Bipolar (BJT) Transistor NPN 25V 5A 100MHz 1.2W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 800416-ZTX869STOA
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3
Power - Max: 1.2W
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: ZTX869
Categories: Discrete Semiconductor Products
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 220mV @ 100mA, 5A
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 1A, 1V
Alternative Parts (Cross-Reference): 2STL1525; ZTX869; ZTX869STOB;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS NPN 25V 5A E-LINE Product overview: ZTX869STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX869STOA can be used for catalog matching and distributor lookup.
TRANS NPN 25V 5A E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX869STOA-ND | 800416-ZTX869STOA | 276-ZTX869STOA | ZTX869STOA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX869STOA | 25V 5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | E-Line-3 | TO-92; SOT3 | Tape & Reel (TR) | |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 5.00E-5 milliamps | 5000 milliamps | ||
| Power Gain | 300 dB |