TRANS PNP 40V 2A E-LINE Product overview: ZTX790A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX790A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283304-ZTX790A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX790A
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 10mA, 2V
Maximum Power: 1W
Bipolar Transistors - BJT PNP Super E-Line
TRANS PNP 40V 2A E-LINE
BIPOLAR TRANSISTOR, PNP, -50V; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz; MSL:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-ZTX790A | ZTX790A-ND | 1283304-ZTX790A | ZTX790A | ZTX790A | 98K4090 | 233-ZTX790A |
| Product Name | 40V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX790A | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -50V; Transistor Polarity Diodes Inc. | TRANS PNP 40V 2A E-LINE |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Bulk | E-Line-3 | TO-92; SOT3 | TO-3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 50 volts |