Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 036819-ZTX718
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 260mV @ 200mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS PNP 20V 2.5A E-LINE Product overview: ZTX718 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX718 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP High Gain
TRANS PNP 20V 2.5A E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX718-ND | 036819-ZTX718 | 276-ZTX718 | ZTX718 | ZTX718 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX718 | 20V 2.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 2500 milliamps | 2500 milliamps | |||
| VCEO | 20 volts | 20 volts |