DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX712STOA ZTX712STOA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940031-ZTX712STOA Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 800 mA - 1 W Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: ZTX712 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940031-ZTX712STOA Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 800 mA - 1 W Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: ZTX712 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTX712 is a PNP silicon planar Darlington transistor for medium power applications, designed for lamp, solenoid, and relay driver circuits. It comes in an E-Line package compatible with TO-92, with a continuous collector current rating of 800 mA and a collector-emitter voltage of 60 V. The transistor has a minimum current gain of 5,000 at 100 mA and 10,000 at 500 mA, with a saturated collector-emitter voltage of 1.25 V at 800 mA collector current. Power dissipation is rated at 1 W at 25°C, derating at 5.7 mW/°C above 25°C. The operating and storage temperature range is -55°C to +200°C.

Datasheet Summary
Powered by GS/AI

The ZTX712 is a PNP silicon planar Darlington transistor for medium power applications, designed for lamp, solenoid, and relay driver circuits. It comes in an E-Line package compatible with TO-92, with a continuous collector current rating of 800 mA and a collector-emitter voltage of 60 V. The transistor has a minimum current gain of 5,000 at 100 mA and 10,000 at 500 mA, with a saturated collector-emitter voltage of 1.25 V at 800 mA collector current. Power dissipation is rated at 1 W at 25°C, derating at 5.7 mW/°C above 25°C. The operating and storage temperature range is -55°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX712STOA - 940031-ZTX712STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX712STOA
940031-ZTX712STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX712STOA 940031-ZTX712STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 940031-ZTX712STOA Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 800 mA - 1 W Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: ZTX712 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 940031-ZTX712STOA
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 800 mA - 1 W Through Hole E-Line (TO-92 compatible)
Package: Reel - TR
Package: E-Line-3, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: ZTX712
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 940031-ZTX712STOA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX712STOA
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 180429967 - Radwell International
Fuji Electric Corp. of America
View Details
Single Bipolar Transistors - 1727-BC807-25LRCT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers