DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX555STOA ZTX555STOA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803726-ZTX555STOA Packaging: Reel Mounting Style: Through Hole Power - Max: 1W Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete (End Of Life) Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: E-Line-3, Formed Leads Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA Part Number Series: ZTX555 DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 300mA, 10V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803726-ZTX555STOA Packaging: Reel Mounting Style: Through Hole Power - Max: 1W Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete (End Of Life) Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: E-Line-3, Formed Leads Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA Part Number Series: ZTX555 DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 300mA, 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX555STOA - 803726-ZTX555STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX555STOA
803726-ZTX555STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX555STOA 803726-ZTX555STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 803726-ZTX555STOA Packaging: Reel Mounting Style: Through Hole Power - Max: 1W Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete (End Of Life) Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: E-Line-3, Formed Leads Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA Part Number Series: ZTX555 DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 300mA, 10V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803726-ZTX555STOA
Packaging: Reel
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA
Part Number Series: ZTX555
DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 300mA, 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 803726-ZTX555STOA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX555STOA
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
6 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ARW,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
IGBT Module - 44223380 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details