Shunt Voltage Reference IC Adjustable 1.24V 10VV ±2.5% 25mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±2.5% 25mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±2.5% 25mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 036787-ZR431LF02TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 25mA
Current - Cathode: 100μA
Family Name: ZR431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): FAN4041DIS3X; FAN4041CIS3X; FAN4041CIS3X_NL;
Introduction Date: January 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 2.5% SOT23 Product overview: ZR431LF02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR431LF02TA can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.5% SOT23
Voltage References 1.25 2.5% 2431 Prog
IC VREF SHUNT ADJ 2.5% SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR431LF02DKR-ND | 036787-ZR431LF02TA | 693-ZR431LF02TA | ZR431LF02TA | ZR431LF02TA | ZR431LF02TA |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ZR431LF02TA | SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| Accuracy | 2.5 % | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |