DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - ZMX40MT8TA ZMX40MT8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800388-ZMX40MT8TA Packaging: Reel package Type: Linear Operating Temperature Range: -25°C ~ 125°C (TA) Features: Internal Magnet Package: 8-SMD, Gull Wing Technology: Magnetoresistive Output Type: Analog Voltage Operating Supply Voltage: 12V Part Status: Obsolete(EOL) Axis: X, Y Family Name: ZMX40M Categories: Sensors, Transducers Manufacturer Package: SM8 Alternative Parts (Cross-Reference): ZMX40MT8TC; Introduction Date: March 08, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800388-ZMX40MT8TA Packaging: Reel package Type: Linear Operating Temperature Range: -25°C ~ 125°C (TA) Features: Internal Magnet Package: 8-SMD, Gull Wing Technology: Magnetoresistive Output Type: Analog Voltage Operating Supply Voltage: 12V Part Status: Obsolete(EOL) Axis: X, Y Family Name: ZMX40M Categories: Sensors, Transducers Manufacturer Package: SM8 Alternative Parts (Cross-Reference): ZMX40MT8TC; Introduction Date: March 08, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - ZMX40MT8TA - 800388-ZMX40MT8TA - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - ZMX40MT8TA
800388-ZMX40MT8TA
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - ZMX40MT8TA 800388-ZMX40MT8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800388-ZMX40MT8TA Packaging: Reel package Type: Linear Operating Temperature Range: -25°C ~ 125°C (TA) Features: Internal Magnet Package: 8-SMD, Gull Wing Technology: Magnetoresistive Output Type: Analog Voltage Operating Supply Voltage: 12V Part Status: Obsolete(EOL) Axis: X, Y Family Name: ZMX40M Categories: Sensors, Transducers Manufacturer Package: SM8 Alternative Parts (Cross-Reference): ZMX40MT8TC; Introduction Date: March 08, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800388-ZMX40MT8TA
Packaging: Reel package
Type: Linear
Operating Temperature Range: -25°C ~ 125°C (TA)
Features: Internal Magnet
Package: 8-SMD, Gull Wing
Technology: Magnetoresistive
Output Type: Analog Voltage
Operating Supply Voltage: 12V
Part Status: Obsolete(EOL)
Axis: X, Y
Family Name: ZMX40M
Categories: Sensors, Transducers
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): ZMX40MT8TC;
Introduction Date: March 08, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - ZMX40MT8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
ZMX40MT8TA
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) ZMX40MT8TA
SENSOR MR ANALOG SM8

SENSOR MR ANALOG SM8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 800388-ZMX40MT8TA ZMX40MT8TA
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - ZMX40MT8TA Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1380060-TLE49421CHAMA2 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP, SSO-2-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details