The A1325LUA-T is a low-noise linear Hall-effect sensor IC with analog output, designed for accurate displacement, angular position, and current measurement in automotive and industrial applications. It is packaged in a 3-pin ultramini SIP through-hole package measuring 1.5 mm × 4 mm × 3 mm, with a sensitivity of 3.125 mV/G. The device operates over an ambient temperature range of −40°C to 150°C, features ratiometric rail-to-rail output, and includes dynamic offset cancellation for temperature stability. It is lead-free with 100% matte tin plating and is immune to mechanical stress.
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Allegro Microsystems A1325LUA-T
Allegro Microsystems A1325LUA-T
Allegro Microsystems A1325LUA-T
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010993-A1325LUA-T
Packaging: Bulk
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 17kHz
Current - Supply (Max): 9mA
Current - Output (Max): 10mA
Axis: Single
Family Name: A1326
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): A1325LLHLT-T;
Introduction Date: January 31, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Allegro MicroSystems Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | A1325LUA-T | 7532015 | 7532015P | 1010993-A1325LUA-T | A1325LUA-T | A1325LUA-T |
| Product Name | Low Noise, Linear Hall Effect Sensor IC With Analog Output | Motion Sensor ICs | Motion Sensor ICs | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1325LUA-T | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Package / Mounting |
Sip Sip |
3-SIP | Through Hole | |||
| Compensated | Compensated |