DIODES Incorporated Single Zener Diodes ZMM5239B-7

Description
Zener Diode 9.1V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMM5239BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5239BDITR-ND
Single Zener Diodes ZMM5239BDITR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount Mini MELF

Zener Diode 9.1V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5239B-7 - 096587-ZMM5239B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5239B-7
096587-ZMM5239B-7
Diodes - Zener - Single - ZMM5239B-7 096587-ZMM5239B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 096587-ZMM5239B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 096587-ZMM5239B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5239B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5239B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5239B-7
DIODE ZENER 9.1V 500MW MINI MELF

DIODE ZENER 9.1V 500MW MINI MELF

Supplier's Site
Single Zener Diodes - ZMM5239B-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZMM5239B-7
Single Zener Diodes ZMM5239B-7
DIODE ZENER 9.1V 500MW MINI MELF

DIODE ZENER 9.1V 500MW MINI MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMM5239BDITR-ND 096587-ZMM5239B-7 ZMM5239B-7 ZMM5239B-7
Product Name Single Zener Diodes Diodes - Zener - Single - ZMM5239B-7 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 9.1 volts 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data