Nexperia B.V. Voltage regulator double diodes BZB784-C3V3,115

Description
Low-power voltage regulator diodes in a small SOT323 (SC-70) package. Features and benefits Total power dissipation: max. 350 mW Approx. 5 pct. VZ tolerance Working voltage range: nom. 2.4 to 15 V (E24 range). AEC-Q101 qualified Applications General regulation functions ESD and surge protection.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOT323 (SC-70) package. Features and benefits Total power dissipation: max. 350 mW Approx. 5 pct. VZ tolerance Working voltage range: nom. 2.4 to 15 V (E24 range). AEC-Q101 qualified Applications General regulation functions ESD and surge protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator double diodes - BZB784-C3V3,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator double diodes
BZB784-C3V3,115
Voltage regulator double diodes BZB784-C3V3,115
Low-power voltage regulator diodes in a small SOT323 (SC-70) package. Features and benefits Total power dissipation: max. 350 mW Approx. 5 pct. VZ tolerance Working voltage range: nom. 2.4 to 15 V (E24 range). AEC-Q101 qualified Applications General regulation functions ESD and surge protection.

Low-power voltage regulator diodes in a small SOT323 (SC-70) package.

Features and benefits

  • Total power dissipation: max. 350 mW
  • Approx. 5 pct. VZ tolerance
  • Working voltage range: nom. 2.4 to 15 V (E24 range).
  • AEC-Q101 qualified

Applications

  • General regulation functions
  • ESD and surge protection.
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB784-C3V3,115CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB784-C3V3,115CT-ND
Zener Diode Arrays 1727-BZB784-C3V3,115CT-ND
DIODE ZENER ARRAY 3.3V SOT-323

DIODE ZENER ARRAY 3.3V SOT-323

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB784-C3V3,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB784-C3V3,115DKR-ND
Zener Diode Arrays 1727-BZB784-C3V3,115DKR-ND
DIODE ZENER ARRAY 3.3V SOT-323

DIODE ZENER ARRAY 3.3V SOT-323

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB784-C3V3,115TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB784-C3V3,115TR-ND
Zener Diode Arrays 1727-BZB784-C3V3,115TR-ND
Zener Diode Array 1 Pair Common Anode 3.3V 180mW ±5% SOT-323

Zener Diode Array 1 Pair Common Anode 3.3V 180mW ±5% SOT-323

Buy Now Datasheet
 - BZB784-C3V3,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.3V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 3.3V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK6847 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK6847
Zener Diodes Rohs Compliant Nexperia 28AK6847
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number BZB784-C3V3,115 1727-BZB784-C3V3,115CT-ND BZB784-C3V3,115 28AK6847
Product Name Voltage regulator double diodes Zener Diode Arrays Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99W/MIX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Dual Zener diodes - BZB84-C47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
Low-leakage double diode - BAV199,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
9 suppliers