DIODES Incorporated RF Misc ICs and Modules - ZLNB2001Q16TC ZLNB2001Q16TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800377-ZLNB2001Q16TC Packaging: Reel package Package: 16-SSOP (0.154", 3.90mm Width) Function: Multiplex Controller RF Type: LNB, DiSEqC , STBs Part Status: Obsolete(EOL) Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800377-ZLNB2001Q16TC Packaging: Reel package Package: 16-SSOP (0.154", 3.90mm Width) Function: Multiplex Controller RF Type: LNB, DiSEqC , STBs Part Status: Obsolete(EOL) Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ZLNB2001Q16TC - 800377-ZLNB2001Q16TC - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ZLNB2001Q16TC
800377-ZLNB2001Q16TC
RF Misc ICs and Modules - ZLNB2001Q16TC 800377-ZLNB2001Q16TC
Manufacturer: Diodes Incorporated Win Source Part Number: 800377-ZLNB2001Q16TC Packaging: Reel package Package: 16-SSOP (0.154", 3.90mm Width) Function: Multiplex Controller RF Type: LNB, DiSEqC , STBs Part Status: Obsolete(EOL) Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800377-ZLNB2001Q16TC
Packaging: Reel package
Package: 16-SSOP (0.154", 3.90mm Width)
Function: Multiplex Controller
RF Type: LNB, DiSEqC , STBs
Part Status: Obsolete(EOL)
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Manufacturer Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 800377-ZLNB2001Q16TC
Product Name RF Misc ICs and Modules - ZLNB2001Q16TC
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details