DIODES Incorporated Precision Voltage Reference IC ZHT431C01L

Description
IC VREF SHUNT ADJ 1% TO92 Product overview: ZHT431C01L from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431C01L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 1% TO92 Product overview: ZHT431C01L from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431C01L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-ZHT431C01L
Precision Voltage Reference IC 693-ZHT431C01L
IC VREF SHUNT ADJ 1% TO92 Product overview: ZHT431C01L from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431C01L can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% TO92 Product overview: ZHT431C01L from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431C01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ZHT431C01L-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZHT431C01L-ND
Voltage Reference ZHT431C01L-ND
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA TO-92

Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA TO-92

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZHT431C01L - 800327-ZHT431C01L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZHT431C01L
800327-ZHT431C01L
PMIC - PMIC - Voltage Reference - ZHT431C01L 800327-ZHT431C01L
Manufacturer: Diodes Incorporated Win Source Part Number: 800327-ZHT431C01L Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1% Temperature Coefficient: 67ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 50μA Family Name: ZHT431 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): SPX431LN; SPX431LN-L; APL431BEC-PB; APL431BEC-PBL; Introduction Date: May 13, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800327-ZHT431C01L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1%
Temperature Coefficient: 67ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 50μA
Family Name: ZHT431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Output Voltage MAX: 20V
Alternative Parts (Cross-Reference): SPX431LN; SPX431LN-L; APL431BEC-PB; APL431BEC-PBL;
Introduction Date: May 13, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ZHT431C01L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ZHT431C01L
Integrated Circuits (ICs) - PMIC - Voltage Reference ZHT431C01L
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site
PMIC - Voltage Reference - ZHT431C01L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZHT431C01L
PMIC - Voltage Reference ZHT431C01L
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZHT431C01L ZHT431C01L-ND 800327-ZHT431C01L ZHT431C01L ZHT431C01L
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - ZHT431C01L Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable
Package Type Other; Bulk Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
TC 67 ppm/C 67 ppm/C 67 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD1580ART-R2 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
300nA NanoPower Voltage References - ISL21080CIH341Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 50 ppm/C
View Details
8 suppliers