DIODES Incorporated 40V 2A Bipolar Transistor ZHB6790TA

Description
TRANS 2NPN/2PNP 40V 2A SOT223 Product overview: ZHB6790TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZHB6790TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN/2PNP 40V 2A SOT223 Product overview: ZHB6790TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZHB6790TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2A Bipolar Transistor
277-ZHB6790TA
40V 2A Bipolar Transistor 277-ZHB6790TA
TRANS 2NPN/2PNP 40V 2A SOT223 Product overview: ZHB6790TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZHB6790TA can be used for catalog matching and distributor lookup.

TRANS 2NPN/2PNP 40V 2A SOT223 Product overview: ZHB6790TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZHB6790TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - ZHB6790CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZHB6790CT-ND
Bipolar Transistor Arrays ZHB6790CT-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 40V 2A 100MHz 1.25W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 40V 2A 100MHz 1.25W Surface Mount SM8

Buy Now Datasheet
Bipolar Transistor Arrays - ZHB6790TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZHB6790TR-ND
Bipolar Transistor Arrays ZHB6790TR-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 40V 2A 100MHz 1.25W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 40V 2A 100MHz 1.25W Surface Mount SM8

Buy Now Datasheet
Bipolar Transistor Arrays - ZHB6790DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZHB6790DKR-ND
Bipolar Transistor Arrays ZHB6790DKR-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 40V 2A 100MHz 1.25W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 40V 2A 100MHz 1.25W Surface Mount SM8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZHB6790TA - 1282858-ZHB6790TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZHB6790TA
1282858-ZHB6790TA
TRANSISTORS - Transistors (BJT) - Arrays - ZHB6790TA 1282858-ZHB6790TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1282858-ZHB6790TA Packaging: Reel Mounting Style: SMD Transistor Type: 2 NPN, 2 PNP (H-Bridge) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: SOT-223-8 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ZHB6790 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 1A, 2V Maximum Power: 1.25W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1282858-ZHB6790TA
Packaging: Reel
Mounting Style: SMD
Transistor Type: 2 NPN, 2 PNP (H-Bridge)
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: SOT-223-8
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ZHB6790
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 1A, 2V
Maximum Power: 1.25W

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZHB6790TA
Bipolar Transistors - BJT ZHB6790TA
Bipolar Transistors - BJT H-Bridge-40V

Bipolar Transistors - BJT H-Bridge-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZHB6790TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZHB6790TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZHB6790TA
TRANS 2NPN/2PNP 40V 2A SOT223

TRANS 2NPN/2PNP 40V 2A SOT223

Supplier's Site
Bipolar Array, Dual Npn/pnp, 40V, 2A Rohs Compliant Diodes Inc. - 29AK9052 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn/pnp, 40V, 2A Rohs Compliant Diodes Inc.
29AK9052
Bipolar Array, Dual Npn/pnp, 40V, 2A Rohs Compliant Diodes Inc. 29AK9052
BIPOLAR ARRAY, DUAL NPN/PNP, 40V, 2A ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN/PNP, 40V, 2A ROHS COMPLIANT: YES

Supplier's Site
Bipolar Transistor Arrays - ZHB6790TA - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
ZHB6790TA
Bipolar Transistor Arrays ZHB6790TA
TRANS 2NPN/2PNP 40V 2A SOT223

TRANS 2NPN/2PNP 40V 2A SOT223

Supplier's Site Datasheet
Bipolar Transistors - BJT H-Bridge-40V - 233-ZHB6790TA - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT H-Bridge-40V
233-ZHB6790TA
Bipolar Transistors - BJT H-Bridge-40V 233-ZHB6790TA
Bipolar Transistors - BJT H-Bridge-40V

Bipolar Transistors - BJT H-Bridge-40V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-ZHB6790TA ZHB6790CT-ND 1282858-ZHB6790TA ZHB6790TA ZHB6790TA 29AK9052 ZHB6790TA 233-ZHB6790TA
Product Name 40V 2A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZHB6790TA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Array, Dual Npn/pnp, 40V, 2A Rohs Compliant Diodes Inc. Bipolar Transistor Arrays Bipolar Transistors - BJT H-Bridge-40V
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP 2 NPN, 2 PNP (H-Bridge); NPN; PNP NPN, PNP; NPN; PNP
Package Type Tape & Reel (TR) SOT223; SOT-223-8 SOT3 TO-3 SOT223; SOT-223-8
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 2000 milliamps 1.00E-4 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data