DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZDT690TA ZDT690TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 939979-ZDT690TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 2A 150MHz 2.75W Surface Mount SM8 Package: Reel - TR Package: SOT-223-8 Mounting: Surface Mount Part Status: Obsolete Family Name: ZDT690 Categories: Discrete Semiconductor Products Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095 Other Part Number: ZDT690DKR, ZDT690CT-NDR, ZDT690CT, ZDT690TR-NDR, ZDT690, ZDT690TR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 939979-ZDT690TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 2A 150MHz 2.75W Surface Mount SM8 Package: Reel - TR Package: SOT-223-8 Mounting: Surface Mount Part Status: Obsolete Family Name: ZDT690 Categories: Discrete Semiconductor Products Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095 Other Part Number: ZDT690DKR, ZDT690CT-NDR, ZDT690CT, ZDT690TR-NDR, ZDT690, ZDT690TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZDT690 is a dual NPN bipolar transistor array in an SM8 surface-mount package, rated for a collector-base and collector-emitter voltage of 45 V, an emitter-base voltage of 5 V, and a continuous collector current of 2 A. It dissipates up to 2.75 W when both transistors are equally loaded, with a thermal resistance of 45.5 °C/W. The operating and storage temperature range is -55°C to +150°C. Switching times are 33 ns turn-on and 1300 ns turn-off under specified test conditions.

Datasheet Summary
Powered by GS/AI

The ZDT690 is a dual NPN bipolar transistor array in an SM8 surface-mount package, rated for a collector-base and collector-emitter voltage of 45 V, an emitter-base voltage of 5 V, and a continuous collector current of 2 A. It dissipates up to 2.75 W when both transistors are equally loaded, with a thermal resistance of 45.5 °C/W. The operating and storage temperature range is -55°C to +150°C. Switching times are 33 ns turn-on and 1300 ns turn-off under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZDT690TA - 939979-ZDT690TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT690TA
939979-ZDT690TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT690TA 939979-ZDT690TA
Manufacturer: Diodes Incorporated Win Source Part Number: 939979-ZDT690TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 2A 150MHz 2.75W Surface Mount SM8 Package: Reel - TR Package: SOT-223-8 Mounting: Surface Mount Part Status: Obsolete Family Name: ZDT690 Categories: Discrete Semiconductor Products Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095 Other Part Number: ZDT690DKR, ZDT690CT-NDR, ZDT690CT, ZDT690TR-NDR, ZDT690, ZDT690TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 939979-ZDT690TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 2A 150MHz 2.75W Surface Mount SM8
Package: Reel - TR
Package: SOT-223-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZDT690
Categories: Discrete Semiconductor Products
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Other Part Number: ZDT690DKR, ZDT690CT-NDR, ZDT690CT, ZDT690TR-NDR, ZDT690, ZDT690TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 939979-ZDT690TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZDT690TA
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Specs
Transistor Type MOSFET
View Details