DIODES Incorporated RF Amplifiers ZAMP002H6TA

Description
RF Amplifier IC General Purpose 800MHz ~ 2.5GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 800MHz ~ 2.5GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 981-ZAMP002H6TA-CHP - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
981-ZAMP002H6TA-CHP
RF Amplifiers 981-ZAMP002H6TA-CHP
RF Amplifier IC General Purpose 800MHz ~ 2.5GHz SC-70-6

RF Amplifier IC General Purpose 800MHz ~ 2.5GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - ZAMP002H6CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ZAMP002H6CT-ND
RF Amplifiers ZAMP002H6CT-ND
RF Amplifier IC General Purpose 800MHz ~ 2.5GHz SC-70-6

RF Amplifier IC General Purpose 800MHz ~ 2.5GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 31-ZAMP002H6TATR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
31-ZAMP002H6TATR-ND
RF Amplifiers 31-ZAMP002H6TATR-ND
IC AMP DBS 800MHZ-2.5GHZ SC70-6

IC AMP DBS 800MHZ-2.5GHZ SC70-6

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ZAMP002H6TA
036692-ZAMP002H6TA
RF Amplifiers - ZAMP002H6TA 036692-ZAMP002H6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036692-ZAMP002H6TA Packaging: Reel - TR Test Frequency: 950MHz Frequency: 800MHz to 2.5GHz Gain: 21dB to 22dB Noise Figure: 6dB P1dB: 7dBm (5mW) RF Type: DBS, Set Top Box, SMR, General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 21mA to 24mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036692-ZAMP002H6TA
Packaging: Reel - TR
Test Frequency: 950MHz
Frequency: 800MHz to 2.5GHz
Gain: 21dB to 22dB
Noise Figure: 6dB
P1dB: 7dBm (5mW)
RF Type: DBS, Set Top Box, SMR, General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SC-70-6
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 21mA to 24mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZAMP002H6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ZAMP002H6TA
RF and Wireless - RF Amplifiers ZAMP002H6TA
IC AMP DBS 800MHZ-2.5GHZ SC70-6

IC AMP DBS 800MHZ-2.5GHZ SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 981-ZAMP002H6TA-CHP 036692-ZAMP002H6TA ZAMP002H6TA
Product Name RF Amplifiers RF Amplifiers - ZAMP002H6TA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 800 to 2500 MHz 800 to 2500 MHz 800 to 2500 MHz
Minimum Gain 25 dB 21 to 22 dB ? to 25 dB
Maximum Gain 25 dB 21 to 22 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0017-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details