DIODES Incorporated RF Amplifiers ZAMP001H6TA

Description
RF Amplifier IC
Request a Quote Datasheet
Description
RF Amplifier IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ZAMP001H6CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ZAMP001H6CT-ND
RF Amplifiers ZAMP001H6CT-ND
RF Amplifier IC

RF Amplifier IC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ZAMP001H6TA
036691-ZAMP001H6TA
RF Amplifiers - ZAMP001H6TA 036691-ZAMP001H6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036691-ZAMP001H6TA Packaging: Reel - TR Test Frequency: 950MHz Frequency: 800MHz to 2.5GHz Gain: 17dB to 18dB Noise Figure: 5dB P1dB: -6dBm (0.3mW) to -2dBm (0.6mW) RF Type: DBS, Set Top Box, SMR, General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 12.2mA to 14.4mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036691-ZAMP001H6TA
Packaging: Reel - TR
Test Frequency: 950MHz
Frequency: 800MHz to 2.5GHz
Gain: 17dB to 18dB
Noise Figure: 5dB
P1dB: -6dBm (0.3mW) to -2dBm (0.6mW)
RF Type: DBS, Set Top Box, SMR, General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SC-70-6
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 12.2mA to 14.4mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZAMP001H6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ZAMP001H6TA
RF and Wireless - RF Amplifiers ZAMP001H6TA
IC AMP DBS 800MHZ-2.5GHZ SC70-6

IC AMP DBS 800MHZ-2.5GHZ SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ZAMP001H6CT-ND 036691-ZAMP001H6TA ZAMP001H6TA
Product Name RF Amplifiers RF Amplifiers - ZAMP001H6TA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications RF Microwave
Frequency Range 800 to 2500 MHz
Minimum Gain 17 to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-18000-47-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
RF Amplifiers - SE2567L-R - 028213-SE2567L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 30 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details