The SDM4A40EP3-7B is a 40V, 4A Schottky barrier rectifier in an X3-TSN1608-2 surface mount package, occupying 1.28mm² of board space. It features a maximum forward voltage drop of 610mV at 4.0A and a maximum reverse leakage current of 150µA at 40V. The device operates over a junction temperature range of -55°C to +150°C, with a thermal resistance of 60°C/W junction-to-ambient when mounted on a 1-inch square copper pad. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications per AEC-Q200. Moisture sensitivity is Level 1 per J-STD-020, with terminals compatible with MIL-STD-202, Method 208 e4.
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Package / Case: 8-SMD, No Lead
Mounting Type: Board Edge; Panel Mount; Through Hole
Operating Temperature - Junction: -55°C ~ 100°C
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs |
| Package Type | SOT3 |