DIODES Incorporated Diodes, Rectifiers - Single - SBRT20U50SLP-13 SBRT20U50SLP-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849261-SBRT20U50SLP- 13 Series: TrenchSBR Features: Diode 50 V Package: Reel - TR Family Name: SBRT20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT20U50SLP-13DI-ND , SBRT20U50SLP-13DITR, SBRT20U50SLP-13DICT, SBRT20U50SLP-13DI, SBRT20U50SLP-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849261-SBRT20U50SLP- 13 Series: TrenchSBR Features: Diode 50 V Package: Reel - TR Family Name: SBRT20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT20U50SLP-13DI-ND , SBRT20U50SLP-13DITR, SBRT20U50SLP-13DICT, SBRT20U50SLP-13DI, SBRT20U50SLP-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT20U50SLP-13 - 849261-SBRT20U50SLP-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT20U50SLP-13
849261-SBRT20U50SLP-13
Diodes, Rectifiers - Single - SBRT20U50SLP-13 849261-SBRT20U50SLP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 849261-SBRT20U50SLP- 13 Series: TrenchSBR Features: Diode 50 V Package: Reel - TR Family Name: SBRT20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT20U50SLP-13DI-ND , SBRT20U50SLP-13DITR, SBRT20U50SLP-13DICT, SBRT20U50SLP-13DI, SBRT20U50SLP-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 849261-SBRT20U50SLP-13
Series: TrenchSBR
Features: Diode 50 V
Package: Reel - TR
Family Name: SBRT20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBRT20U50SLP-13DI-ND, SBRT20U50SLP-13DITR, SBRT20U50SLP-13DICT, SBRT20U50SLP-13DI, SBRT20U50SLP-13DIDKR

Buy Now Datasheet
Single Diodes - SBRT20U50SLP-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
Single Diodes - SBRT20U50SLP-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
Single Diodes - SBRT20U50SLP-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
50V 20A Diode and Rectifier - 280-SBRT20U50SLP-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 20A Diode and Rectifier
280-SBRT20U50SLP-13
50V 20A Diode and Rectifier 280-SBRT20U50SLP-13
DIODE SBR 50V 20A POWERDI5060-8 Product overview: SBRT20U50SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U50SLP-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 20A POWERDI5060-8 Product overview: SBRT20U50SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U50SLP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20U50SLP-13
Schottky Diodes & Rectifiers SBRT20U50SLP-13
Schottky Diodes & Rectifiers 20A TrenchSBR 50Vrrm 20A 0.5Vf

Schottky Diodes & Rectifiers 20A TrenchSBR 50Vrrm 20A 0.5Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20U50SLP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20U50SLP-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20U50SLP-13
DIODE SBR 50V 20A POWERDI5060-8

DIODE SBR 50V 20A POWERDI5060-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 849261-SBRT20U50SLP-13 SBRT20U50SLP-13DITR-ND 280-SBRT20U50SLP-13 SBRT20U50SLP-13 SBRT20U50SLP-13
Product Name Diodes, Rectifiers - Single - SBRT20U50SLP-13 Single Diodes 50V 20A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 50 V
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI5060-8
Unlock Full Specs
to access all available technical data