Diode Array 1 Pair Common Cathode Super Barrier 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Super Barrier 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094615-SBR40U120CTE
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 120V 20A TO262 Product overview: SBR40U120CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U120CTE can be used for catalog matching and distributor lookup.
DIODE ARR SBR 120V 20A TO262
Schottky Diodes & Rectifiers 40A 20V ULTRA LOW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBR40U120CTEDI-ND | 1094615-SBR40U120CTE | 286-SBR40U120CTE | SBR40U120CTE | SBR40U120CTE |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR40U120CTE | 120V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262 | Tube | TO-262-3 | |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active |