DIODES Incorporated Single Diodes SBR3U60P5Q-7

Description
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR3U60P5Q-7-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3U60P5Q-7-ND
Single Diodes SBR3U60P5Q-7-ND
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282598-SBR3U60P5Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282598-SBR3U60P5Q-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282598-SBR3U60P5Q-7
Win Source Part Number: 1282598-SBR3U60P5Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR3U60

Win Source Part Number: 1282598-SBR3U60P5Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR3U60

Buy Now Datasheet
Singapore, Singapore
60V 3A Diode and Rectifier
280-SBR3U60P5Q-7
60V 3A Diode and Rectifier 280-SBR3U60P5Q-7
DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5Q-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3U60P5Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3U60P5Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR3U60P5Q-7
DIODE SBR 60V 3A POWERDI5

DIODE SBR 60V 3A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3U60P5Q-7
Schottky Diodes & Rectifiers SBR3U60P5Q-7
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBR3U60P5Q-7-ND 1282598-SBR3U60P5Q-7 280-SBR3U60P5Q-7 SBR3U60P5Q-7 SBR3U60P5Q-7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 60V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -55 C (-67 F)
Diode Type Super Barrier
VF 0.6200 volts 0.6200 volts
VR 60 volts
Unlock Full Specs
to access all available technical data