Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246663-SBR20100CTE
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SBR20100CTE
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRI20100CT C0G; MBRI20100CT C0; STPS20120CR;
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 100V 10A TO262 Product overview: SBR20100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTE can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SUPER BARRIER RECT 20A 100V LOW VF
DIODE ARR SBR 100V 10A TO262
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SBR20100CTEDI-ND | 1246663-SBR20100CTE | 286-SBR20100CTE | SBR20100CTE | SBR20100CTE |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20100CTE | 100V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262-3 | ||
| Diode Type | Super Barrier | ||||
| VF | 0.8200 volts | 0.8200 volts |