DIODES Incorporated Diodes, Rectifiers - Single - RS3K RS3K

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 084179-RS3K Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 084179-RS3K Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS3K - 084179-RS3K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS3K
084179-RS3K
Diodes, Rectifiers - Single - RS3K 084179-RS3K
Manufacturer: Diodes Incorporated Win Source Part Number: 084179-RS3K Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 084179-RS3K
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 084179-RS3K
Product Name Diodes, Rectifiers - Single - RS3K
Diode Type Standard
VF 1.3 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1330-005LF - 114273-SMP1330-005LF - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - 1 Pair Series Connection
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Rectifier Diode - 1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-4808-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers