DIODES Incorporated Sensor and Detector Interfaces PT8A2647PE

Description
PIR CONTROLLER DIP-16
Request a Quote
Description
PIR CONTROLLER DIP-16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT8A2647PE is a CMOS LSI chip designed for automatic PIR lamp control, suitable for both triac and relay applications. It operates at a typical voltage of 5V with an average supply current of 120µA. The device features a two-stage operational amplifier for filtering, a built-in noise rejection circuit, and an on-chip regulator. It supports adjustable output duration and includes an override function, allowing for ON/AUTO/OFF mode selection via the MODE pin. This chip is capable of detecting infrared variations caused by human motion, converting these variations into voltage changes to control lighting. It can operate with AC voltages of 220V/50Hz and 110V/60Hz, and includes an auto-reset feature if the zero-crossing signal is absent for more than three seconds. The PT8A2647PE also incorporates a quick check mode for installation purposes and has a warm-up time of 40 seconds. Its pin configuration allows for easy integration into various applications, making it a versatile choice for engineers looking to implement PIR sensor technology in their projects.

Datasheet Summary
Powered by GS/AI

The PT8A2647PE is a CMOS LSI chip designed for automatic PIR lamp control, suitable for both triac and relay applications. It operates at a typical voltage of 5V with an average supply current of 120µA. The device features a two-stage operational amplifier for filtering, a built-in noise rejection circuit, and an on-chip regulator. It supports adjustable output duration and includes an override function, allowing for ON/AUTO/OFF mode selection via the MODE pin. This chip is capable of detecting infrared variations caused by human motion, converting these variations into voltage changes to control lighting. It can operate with AC voltages of 220V/50Hz and 110V/60Hz, and includes an auto-reset feature if the zero-crossing signal is absent for more than three seconds. The PT8A2647PE also incorporates a quick check mode for installation purposes and has a warm-up time of 40 seconds. Its pin configuration allows for easy integration into various applications, making it a versatile choice for engineers looking to implement PIR sensor technology in their projects.

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - PT8A2647PE-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
PT8A2647PE-ND
Sensor and Detector Interfaces PT8A2647PE-ND
PIR CONTROLLER DIP-16

PIR CONTROLLER DIP-16

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PT8A2647PE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PT8A2647PE
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PT8A2647PE
PIR CONTROLLER DIP-16

PIR CONTROLLER DIP-16

Supplier's Site
Sensor and Detector Interfaces - PT8A2647PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PT8A2647PE
Sensor and Detector Interfaces PT8A2647PE
PIR CONTROLLER DIP-16

PIR CONTROLLER DIP-16

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PT8A2647PE - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PT8A2647PE
Interface - Sensor and Detector Interfaces PT8A2647PE
PIR CONTROLLER DIP-16

PIR CONTROLLER DIP-16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PT8A2647PE-ND PT8A2647PE PT8A2647PE PT8A2647PE
Product Name Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Inverter - 74AHC1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface Transceiver IC - 722-SI2434-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers