DIODES Incorporated Interface Transceiver IC PT8A262WEX

Description
PIR CONTROLLER SO-16 Product overview: PT8A262WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A262WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIR CONTROLLER SO-16 Product overview: PT8A262WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A262WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-PT8A262WEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-PT8A262WEX
Interface Transceiver IC 752-PT8A262WEX
PIR CONTROLLER SO-16 Product overview: PT8A262WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A262WEX can be used for catalog matching and distributor lookup.

PIR CONTROLLER SO-16 Product overview: PT8A262WEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PT8A262WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - PT8A262WEX - 1090530-PT8A262WEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PT8A262WEX
1090530-PT8A262WEX
Interface - Interface - Sensor and Detector Interfaces - PT8A262WEX 1090530-PT8A262WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1090530-PT8A262WEX Type: Infrared (IR) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Operating Supply Current: 120μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090530-PT8A262WEX
Type: Infrared (IR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sensor and Detector Interfaces - PT8A262WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PT8A262WEX
Sensor and Detector Interfaces PT8A262WEX
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Buy Now
Interface - Sensor and Detector Interfaces - PT8A262WEX - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PT8A262WEX
Interface - Sensor and Detector Interfaces PT8A262WEX
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Supplier's Site Datasheet
Sensor and Detector Interfaces - PT8A262WEX - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PT8A262WEX
Sensor and Detector Interfaces PT8A262WEX
PIR CONTROLLER SO-16

PIR CONTROLLER SO-16

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PT8A262WEX 1090530-PT8A262WEX PT8A262WEX PT8A262WEX PT8A262WEX
Product Name Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PT8A262WEX Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Storage Interface Sensor Interface Infrared (IR)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1352734-74LVC2G3157DPJ - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details