DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUAEX PS323CUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 792535-PS323CUAEX Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 16 V Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Part Status: Obsolete(EOL) Family Name: PS323 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 35 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): TC7W66FU(T2LIBM); TC7W66FU(T2LOKI); TC7W66FU(TE12L); TC7W66FU(T2LKEHIN); Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 792535-PS323CUAEX Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 16 V Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Part Status: Obsolete(EOL) Family Name: PS323 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 35 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): TC7W66FU(T2LIBM); TC7W66FU(T2LOKI); TC7W66FU(TE12L); TC7W66FU(T2LKEHIN); Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUAEX - 792535-PS323CUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUAEX
792535-PS323CUAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUAEX 792535-PS323CUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 792535-PS323CUAEX Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.5 V ~ 16 V Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Part Status: Obsolete(EOL) Family Name: PS323 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 35 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): TC7W66FU(T2LIBM); TC7W66FU(T2LOKI); TC7W66FU(TE12L); TC7W66FU(T2LKEHIN); Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 792535-PS323CUAEX
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.5 V ~ 16 V
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Part Status: Obsolete(EOL)
Family Name: PS323
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
On-State Resistance (Maximum): 35 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 50ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): TC7W66FU(T2LIBM); TC7W66FU(T2LOKI); TC7W66FU(TE12L); TC7W66FU(T2LKEHIN);
Introduction Date: February 18, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS323CUAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS323CUAEX
IC ANLG SW SPST DUAL NO 8-MSOP

IC ANLG SW SPST DUAL NO 8-MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 792535-PS323CUAEX PS323CUAEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUAEX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906241 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
 - PHDMI2AB4Z - Rochester Electronics
Nexperia B.V.
Specs
Technology HDMI
Device Type Sensor Interface
Features RoHS
View Details
Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel
View Details
3 suppliers