DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUA PS323CUA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 135621-PS323CUA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 135621-PS323CUA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUA - 135621-PS323CUA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUA
135621-PS323CUA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUA 135621-PS323CUA
Manufacturer: Diodes Incorporated Win Source Part Number: 135621-PS323CUA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Diodes Incorporated
Win Source Part Number: 135621-PS323CUA
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.5 V to 16 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS323CUA
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS323CUA
IC DUAL ANALOG SW 8-MSOP

IC DUAL ANALOG SW 8-MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 135621-PS323CUA PS323CUA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CUA Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3241-D-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers