DIODES Incorporated 100V 1.5A Diode and Rectifier PR1502-S

Description
DIODE GEN PURP 100V 1.5A DO41 Product overview: PR1502-S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1502-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 1.5A DO41 Product overview: PR1502-S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1502-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1.5A Diode and Rectifier - 280-PR1502-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1.5A Diode and Rectifier
280-PR1502-S
100V 1.5A Diode and Rectifier 280-PR1502-S
DIODE GEN PURP 100V 1.5A DO41 Product overview: PR1502-S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1502-S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1.5A DO41 Product overview: PR1502-S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1502-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 210226-PR1502-S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
210226-PR1502-S
Discrete Semiconductor Products 210226-PR1502-S
Manufacturer: Diodes Incorporated Win Source Part Number: 210226-PR1502-S Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Manufacturer Device Package: DO-41 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 210226-PR1502-S
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-41
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-PR1502-S 210226-PR1502-S
Product Name 100V 1.5A Diode and Rectifier Discrete Semiconductor Products
Package Reel(TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.2 volts
Unlock Full Specs
to access all available technical data