DIODES Incorporated Quad Interface Transceiver IC PI90LV048AW

Description
IC LVDS QUAD FLWTHRU RCVR 16SOIC Product overview: PI90LV048AW from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048AW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LVDS QUAD FLWTHRU RCVR 16SOIC Product overview: PI90LV048AW from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048AW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 710-PI90LV048AW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-PI90LV048AW
Quad Interface Transceiver IC 710-PI90LV048AW
IC LVDS QUAD FLWTHRU RCVR 16SOIC Product overview: PI90LV048AW from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048AW can be used for catalog matching and distributor lookup.

IC LVDS QUAD FLWTHRU RCVR 16SOIC Product overview: PI90LV048AW from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048AW can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048AW - 045805-PI90LV048AW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048AW
045805-PI90LV048AW
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048AW 045805-PI90LV048AW
Manufacturer: Diodes Incorporated Win Source Part Number: 045805-PI90LV048AW Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 500Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDS390D; PI90LVT048AW; PI90LV048AW; PI90LVT048AWE; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 045805-PI90LV048AW
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 500Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDS390D; PI90LVT048AW; PI90LV048AW; PI90LVT048AWE;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-PI90LV048AW 045805-PI90LV048AW
Product Name Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048AW
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1922830 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details