DIODES Incorporated Interface Transceiver IC PI90LV048ALEX

Description
IC RECEIVER 0/4 16TSSOP Product overview: PI90LV048ALEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048ALEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER 0/4 16TSSOP Product overview: PI90LV048ALEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048ALEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-PI90LV048ALEX
Interface Transceiver IC 710-PI90LV048ALEX
IC RECEIVER 0/4 16TSSOP Product overview: PI90LV048ALEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048ALEX can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 16TSSOP Product overview: PI90LV048ALEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV048ALEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048ALEX - 1088115-PI90LV048ALEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048ALEX
1088115-PI90LV048ALEX
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048ALEX 1088115-PI90LV048ALEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1088115-PI90LV048ALE X Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 500Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN75LVDS390PWG4; FIN1048MTC; PI90LV048ALE; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088115-PI90LV048ALEX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 500Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75LVDS390PWG4; FIN1048MTC; PI90LV048ALE;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - PI90LV048ALEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
PI90LV048ALEX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers PI90LV048ALEX
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site
Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc. - 29AK3813 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc.
29AK3813
Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc. 29AK3813
LVDS DIFF LINE RECEIVER, -40 TO 85DEG C

LVDS DIFF LINE RECEIVER, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-PI90LV048ALEX 1088115-PI90LV048ALEX PI90LV048ALEX 29AK3813
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90LV048ALEX Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc.
Device Type Transceiver Receiver Receiver; Sensor Interface Receiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other
Data Rate 500000 kbps 500000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261039-SI2435-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers