Manufacturer: Diodes Incorporated
Win Source Part Number: 061650-PI90LV03TEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 660Mbps
Delay Time: 1.4ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REDRIVER LVDS 1CH SOT23-6 Product overview: PI90LV03TEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI90LV03TEX can be used for catalog matching and distributor lookup.
IC REDRIVER LVDS 1CH SOT23-6
Buffer, ReDriver 1 Channel 660Mbps SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061650-PI90LV03TEX | 756-PI90LV03TEX | PI90LV03TEX | PI90LV03TEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI90LV03TEX | SOT23 Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps |