The PI7C9X762CZHE is an I2C-bus/SPI to dual-channel UART bridge controller designed for high-performance applications. It supports data rates up to 33 Mbps and features a 64-byte FIFO for both transmission and reception. The device is fully compatible with the industrial standard 16C450 UART, making it suitable for various applications including industrial computing, automation, and mobile computing. This controller supports programmable character formatting, including 5 to 8-bit character sizes, parity options, and stop bits. It also offers advanced flow control capabilities, including hardware (RTS/CTS) and software (Xon/Xoff) options. The device includes automatic RS-485 support and can detect slave addresses automatically, enhancing its versatility in communication tasks. The PI7C9X762CZHE operates over a wide voltage range of 1.8V to 3.3V and is rated for industrial temperature ranges from -40°C to 85°C. It is packaged in a compact 32-pin TQFN format, making it suitable for space-constrained applications, particularly in battery-operated devices. The product is also compliant with RoHS standards, ensuring it meets environmental regulations.
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)
UART Interface IC SPI Bridge
IC BRIDGE CTLR SPI-UART 32TQFN
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)
IC BRIDGE CTLR SPI-UART 32TQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X762CZHE-ND | PI7C9X762CZHE | PI7C9X762CZHE | PI7C9X762CZHE | PI7C9X762CZHE |
| Product Name | Controllers | UART Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | UART | UART | UART | I2C; I2C | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |