DIODES Incorporated Interface - Interface - Controllers - PI7C9X760BBLEX PI7C9X760BBLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805345-PI7C9X760BBLE X Packaging: Reel Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805345-PI7C9X760BBLE X Packaging: Reel Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X760BBLEX - 805345-PI7C9X760BBLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X760BBLEX
805345-PI7C9X760BBLEX
Interface - Interface - Controllers - PI7C9X760BBLEX 805345-PI7C9X760BBLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 805345-PI7C9X760BBLE X Packaging: Reel Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Part Status: Obsolete (End Of Life) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805345-PI7C9X760BBLEX
Packaging: Reel
Protocol: I2C
Function: Bridge, I2C/SPI to UART
Interface: UART
Current - Supply: 6mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X760BBLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X760BBLEX
Integrated Circuits (ICs) - Interface - Controllers PI7C9X760BBLEX
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site
Interface - Controllers - PI7C9X760BBLEX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X760BBLEX
Interface - Controllers PI7C9X760BBLEX
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site Datasheet
Controllers - PI7C9X760BBLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X760BBLEX
Controllers PI7C9X760BBLEX
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 805345-PI7C9X760BBLEX PI7C9X760BBLEX PI7C9X760BBLEX PI7C9X760BBLEX
Product Name Interface - Interface - Controllers - PI7C9X760BBLEX Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers