DIODES Incorporated Interface - Interface - Controllers - PI7C9X760ABLEX PI7C9X760ABLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889303-PI7C9X760ABLE X Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889303-PI7C9X760ABLE X Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X760ABLEX - 889303-PI7C9X760ABLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X760ABLEX
889303-PI7C9X760ABLEX
Interface - Interface - Controllers - PI7C9X760ABLEX 889303-PI7C9X760ABLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889303-PI7C9X760ABLE X Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889303-PI7C9X760ABLEX
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface - Controllers - PI7C9X760ABLEX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X760ABLEX
Interface - Controllers PI7C9X760ABLEX
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X760ABLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X760ABLEX
Integrated Circuits (ICs) - Interface - Controllers PI7C9X760ABLEX
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site
Controllers - PI7C9X760ABLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X760ABLEX
Controllers PI7C9X760ABLEX
I²C Bridge, I²C/SPI to UART UART Interface 24-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889303-PI7C9X760ABLEX PI7C9X760ABLEX PI7C9X760ABLEX PI7C9X760ABLEX
Product Name Interface - Interface - Controllers - PI7C9X760ABLEX Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details