DIODES Incorporated Interface - Interface - Controllers - PI7C9X760ABLE PI7C9X760ABLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889302-PI7C9X760ABLE Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889302-PI7C9X760ABLE Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X760ABLE - 889302-PI7C9X760ABLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X760ABLE
889302-PI7C9X760ABLE
Interface - Interface - Controllers - PI7C9X760ABLE 889302-PI7C9X760ABLE
Manufacturer: Diodes Incorporated Win Source Part Number: 889302-PI7C9X760ABLE Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889302-PI7C9X760ABLE
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface - Controllers - PI7C9X760ABLE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X760ABLE
Interface - Controllers PI7C9X760ABLE
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site Datasheet
Controllers - PI7C9X760ABLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X760ABLE
Controllers PI7C9X760ABLE
I²C Bridge, I²C/SPI to UART UART Interface 24-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X760ABLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X760ABLE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X760ABLE
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889302-PI7C9X760ABLE PI7C9X760ABLE PI7C9X760ABLE PI7C9X760ABLE
Product Name Interface - Interface - Controllers - PI7C9X760ABLE Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details