DIODES Incorporated Interface - Interface - Specialized - PI7C9X442SLBFDE PI7C9X442SLBFDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088102-PI7C9X442SLB FDE Packaging: Tray Applications: Notebook Computer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088102-PI7C9X442SLB FDE Packaging: Tray Applications: Notebook Computer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X442SLBFDE - 1088102-PI7C9X442SLBFDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X442SLBFDE
1088102-PI7C9X442SLBFDE
Interface - Interface - Specialized - PI7C9X442SLBFDE 1088102-PI7C9X442SLBFDE
Manufacturer: Diodes Incorporated Win Source Part Number: 1088102-PI7C9X442SLB FDE Packaging: Tray Applications: Notebook Computer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088102-PI7C9X442SLBFDE
Packaging: Tray
Applications: Notebook Computer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Specialized PI7C9X442SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X442SLBFDE
PCI Interface IC PI7C9X442SLBFDE
PCI Interface IC PCI EXPRESS TO USB SWIDGE

PCI Interface IC PCI EXPRESS TO USB SWIDGE

Buy Now Datasheet
Pcie-Usb 2.0 Swidge, -40 To 85Deg C Diodes Inc. - 29AK3802 - Newark, An Avnet Company
Chicago, IL, United States
Pcie-Usb 2.0 Swidge, -40 To 85Deg C Diodes Inc.
29AK3802
Pcie-Usb 2.0 Swidge, -40 To 85Deg C Diodes Inc. 29AK3802
PCIE-USB 2.0 SWIDGE, -40 TO 85DEG C

PCIE-USB 2.0 SWIDGE, -40 TO 85DEG C

Supplier's Site
Interface - Specialized - PI7C9X442SLBFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X442SLBFDE
Interface - Specialized PI7C9X442SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - PI7C9X442SLBFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X442SLBFDE
Specialized PI7C9X442SLBFDE
Notebook Computer Interface 128-LQFP (14x14)

Notebook Computer Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X442SLBFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X442SLBFDE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X442SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1088102-PI7C9X442SLBFDE PI7C9X442SLBFDE PI7C9X442SLBFDE 29AK3802 PI7C9X442SLBFDE PI7C9X442SLBFDE PI7C9X442SLBFDE
Product Name Interface - Interface - Specialized - PI7C9X442SLBFDE Specialized PCI Interface IC Pcie-Usb 2.0 Swidge, -40 To 85Deg C Diodes Inc. Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type QFP; 128-LQFP (14x14) QFP; 128-LQFP LQFP-128 QFP; 128-LQFP QFP; LQFP; 128-LQFP QFP
Technology PCI Express; PCI Express USB; PCI PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Features RoHS RoHS
Data Rate 1.60E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1751418 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 28 v
Package Type Tsdso
View Details