DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G608ELBZXAE PI7C9X2G608ELBZXAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889295-PI7C9X2G608EL BZXAE Series: GreenPacket™ Features: Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10) Package: Tray Package: 136-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 136-aQFN (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X2G608ELBZXAE-N D, PI7C9X2G608ELBZXAEDI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889295-PI7C9X2G608EL BZXAE Series: GreenPacket™ Features: Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10) Package: Tray Package: 136-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 136-aQFN (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X2G608ELBZXAE-N D, PI7C9X2G608ELBZXAEDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G608ELBZXAE - 889295-PI7C9X2G608ELBZXAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G608ELBZXAE
889295-PI7C9X2G608ELBZXAE
Interface - Interface - Specialized - PI7C9X2G608ELBZXAE 889295-PI7C9X2G608ELBZXAE
Manufacturer: Diodes Incorporated Win Source Part Number: 889295-PI7C9X2G608EL BZXAE Series: GreenPacket™ Features: Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10) Package: Tray Package: 136-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 136-aQFN (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X2G608ELBZXAE-N D, PI7C9X2G608ELBZXAEDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 889295-PI7C9X2G608ELBZXAE
Series: GreenPacket™
Features: Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10)
Package: Tray
Package: 136-VFQFN Dual Rows, Exposed Pad
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 136-aQFN (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI7C9X2G608ELBZXAE-ND, PI7C9X2G608ELBZXAEDI

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G608ELBZXAE
PCI Interface IC PI7C9X2G608ELBZXAE
PCI Interface IC 6 Ports 8Lanes PCIE2 Packet Switch

PCI Interface IC 6 Ports 8Lanes PCIE2 Packet Switch

Buy Now Datasheet
Interface - Specialized - PI7C9X2G608ELBZXAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G608ELBZXAE
Interface - Specialized PI7C9X2G608ELBZXAE
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G608ELBZXAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G608ELBZXAE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G608ELBZXAE
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site
Specialized - PI7C9X2G608ELBZXAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10)

Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889295-PI7C9X2G608ELBZXAE PI7C9X2G608ELBZXAE PI7C9X2G608ELBZXAE PI7C9X2G608ELBZXAE PI7C9X2G608ELBZXAE
Product Name Interface - Interface - Specialized - PI7C9X2G608ELBZXAE PCI Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
UART - 1901312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers