DIODES Incorporated Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404SVAFDEEX

Description
Win Source Part Number: 996404-PI7C9X2G404SV AFDEEX Category: Integrated Circuits (ICs)>Interface - Specialized Series: ExtremeLo™ Package: Tape & Reel Applications: Packet Switch, 4-Port/4-Lane Standard Package: 1,000 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI7C9X2G404SVAFDEEXD ICT,PI7C9X2G404SVAFD EEXDIDKR,PI7C9X2G404 SVAFDEEXDITR Base Product Number: PI7C9
Request a Quote Datasheet
Description
Win Source Part Number: 996404-PI7C9X2G404SV AFDEEX Category: Integrated Circuits (ICs)>Interface - Specialized Series: ExtremeLo™ Package: Tape & Reel Applications: Packet Switch, 4-Port/4-Lane Standard Package: 1,000 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI7C9X2G404SVAFDEEXD ICT,PI7C9X2G404SVAFD EEXDIDKR,PI7C9X2G404 SVAFDEEXDITR Base Product Number: PI7C9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 996404-PI7C9X2G404SVAFDEEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
996404-PI7C9X2G404SVAFDEEX
Integrated Circuits (ICs) - Interface - Specialized 996404-PI7C9X2G404SVAFDEEX
Win Source Part Number: 996404-PI7C9X2G404SV AFDEEX Category: Integrated Circuits (ICs)>Interface - Specialized Series: ExtremeLo™ Package: Tape & Reel Applications: Packet Switch, 4-Port/4-Lane Standard Package: 1,000 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI7C9X2G404SVAFDEEXD ICT,PI7C9X2G404SVAFD EEXDIDKR,PI7C9X2G404 SVAFDEEXDITR Base Product Number: PI7C9

Win Source Part Number: 996404-PI7C9X2G404SVAFDEEX
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: ExtremeLo™
Package: Tape & Reel
Applications: Packet Switch, 4-Port/4-Lane
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI7C9X2G404SVAFDEEXDICT,PI7C9X2G404SVAFDEEXDIDKR,PI7C9X2G404SVAFDEEXDITR
Base Product Number: PI7C9

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G404SVAFDEEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G404SVAFDEEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404SVAFDEEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G404SVAFDEEX
PCI Interface IC PI7C9X2G404SVAFDEEX
PCI Interface IC Packet Switch L-QFP140140-128EP T&R 1K

PCI Interface IC Packet Switch L-QFP140140-128EP T&R 1K

Buy Now Datasheet
Interface - Specialized - PI7C9X2G404SVAFDEEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G404SVAFDEEX
Interface - Specialized PI7C9X2G404SVAFDEEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - PI7C9X2G404SVAFDEEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Pci Express Switch, -40 To 85Deg C Diodes Inc. - 29AK3794 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Switch, -40 To 85Deg C Diodes Inc.
29AK3794
Pci Express Switch, -40 To 85Deg C Diodes Inc. 29AK3794
PCI EXPRESS SWITCH, -40 TO 85DEG C

PCI EXPRESS SWITCH, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 996404-PI7C9X2G404SVAFDEEX PI7C9X2G404SVAFDEEX PI7C9X2G404SVAFDEEX PI7C9X2G404SVAFDEEX PI7C9X2G404SVAFDEEX 29AK3794
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC Interface - Specialized Specialized Pci Express Switch, -40 To 85Deg C Diodes Inc.
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type QFP LQFP-128 QFP; 128-LQFP QFP; LQFP; 128-LQFP
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details