Manufacturer: Diodes Incorporated
Win Source Part Number: 851951-PI7C9X2G404SL
Series: SlimLine™
Features: Interface
Package: Tray
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 128LQFP
IC INTERFACE SPECIALIZED 128LQFP
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
IC INTERFACE SPECIALIZED 128LQFP
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch
PCI EXPRESS SWITCH, -40 TO 85DEG C
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 851951-PI7C9X2G404SLBFDE | PI7C9X2G404SLBFDE | PI7C9X2G404SLBFDE | PI7C9X2G404SLBFDE | PI7C9X2G404SLBFDE | PI7C9X2G404SLBFDE | 29AK3792 |
| Product Name | Interface - Interface - Specialized - PI7C9X2G404SLBFDE | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | PCI Interface IC | Pci Express Switch, -40 To 85Deg C Diodes Inc. |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Technology | PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express | |||
| Package Type | QFP; 128-LQFP | QFP | QFP; LQFP; 128-LQFP | QFP; 128-LQFP | LQFP-128 |