DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G404SLAFDEX PI7C9X2G404SLAFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 138784-PI7C9X2G404SL AFDEX Packaging: Reel - TR Applications: Packet Switch, 4-Port/4-Lane Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 138784-PI7C9X2G404SL AFDEX Packaging: Reel - TR Applications: Packet Switch, 4-Port/4-Lane Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G404SLAFDEX - 138784-PI7C9X2G404SLAFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G404SLAFDEX
138784-PI7C9X2G404SLAFDEX
Interface - Interface - Specialized - PI7C9X2G404SLAFDEX 138784-PI7C9X2G404SLAFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 138784-PI7C9X2G404SL AFDEX Packaging: Reel - TR Applications: Packet Switch, 4-Port/4-Lane Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 138784-PI7C9X2G404SLAFDEX
Packaging: Reel - TR
Applications: Packet Switch, 4-Port/4-Lane
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 128-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - PI7C9X2G404SLAFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Interface - Specialized - PI7C9X2G404SLAFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G404SLAFDEX
Interface - Specialized PI7C9X2G404SLAFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch - 233-PI7C9X2G404SLAFDEX - Utmel Electronic Limited
Hong Kong, China
PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch
233-PI7C9X2G404SLAFDEX
PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch 233-PI7C9X2G404SLAFDEX
PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch

PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G404SLAFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G404SLAFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404SLAFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 138784-PI7C9X2G404SLAFDEX PI7C9X2G404SLAFDEX PI7C9X2G404SLAFDEX 233-PI7C9X2G404SLAFDEX PI7C9X2G404SLAFDEX
Product Name Interface - Interface - Specialized - PI7C9X2G404SLAFDEX Specialized Interface - Specialized PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch Integrated Circuits (ICs) - Interface - Specialized
Package Type QFP; 128-LQFP (14x14) QFP; LQFP; 128-LQFP QFP; 128-LQFP QFP; 128-LQFP QFP
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express PCI; PCI Express
Features RoHS RoHS
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI32268-C-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers