DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G304SLBQFDEX PI7C9X2G304SLBQFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889290-PI7C9X2G304SL BQFDEX Series: SlimLine® Features: Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889290-PI7C9X2G304SL BQFDEX Series: SlimLine® Features: Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI7C9X2G304SLBQFDEX is a PCI Express Gen 2 packet switch designed for high-performance applications. It features a 3-port, 4-lane configuration, allowing for efficient data routing and management in systems requiring robust connectivity. The device is housed in a low-profile 128-pin LQFP package measuring 14mm x 14mm, suitable for surface mount applications. It operates within an industrial temperature range of -40°C to 85°C, making it suitable for various demanding environments. The product is compliant with RoHS standards, ensuring it meets environmental regulations. With a medium popularity rating and limited supply status, engineers should consider lead times and availability when planning their projects.

Datasheet Summary
Powered by GS/AI

The PI7C9X2G304SLBQFDEX is a PCI Express Gen 2 packet switch designed for high-performance applications. It features a 3-port, 4-lane configuration, allowing for efficient data routing and management in systems requiring robust connectivity. The device is housed in a low-profile 128-pin LQFP package measuring 14mm x 14mm, suitable for surface mount applications. It operates within an industrial temperature range of -40°C to 85°C, making it suitable for various demanding environments. The product is compliant with RoHS standards, ensuring it meets environmental regulations. With a medium popularity rating and limited supply status, engineers should consider lead times and availability when planning their projects.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G304SLBQFDEX - 889290-PI7C9X2G304SLBQFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G304SLBQFDEX
889290-PI7C9X2G304SLBQFDEX
Interface - Interface - Specialized - PI7C9X2G304SLBQFDEX 889290-PI7C9X2G304SLBQFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889290-PI7C9X2G304SL BQFDEX Series: SlimLine® Features: Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889290-PI7C9X2G304SLBQFDEX
Series: SlimLine®
Features: Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)
Package: Reel - TR
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PCI Interface IC - PI7C9X2G304SLBQFDEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G304SLBQFDEX
PCI Interface IC PI7C9X2G304SLBQFDEX
PCI Interface IC Packet Switch LQFP-128 T&R 1K

PCI Interface IC Packet Switch LQFP-128 T&R 1K

Buy Now Datasheet
Interface - Specialized - PI7C9X2G304SLBQFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G304SLBQFDEX
Interface - Specialized PI7C9X2G304SLBQFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G304SLBQFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G304SLBQFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G304SLBQFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Specialized - PI7C9X2G304SLBQFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889290-PI7C9X2G304SLBQFDEX PI7C9X2G304SLBQFDEX PI7C9X2G304SLBQFDEX PI7C9X2G304SLBQFDEX PI7C9X2G304SLBQFDEX
Product Name Interface - Interface - Specialized - PI7C9X2G304SLBQFDEX PCI Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details