DIODES Incorporated Interface - Interface - Specialized - PI7C9X20404SLCFDE PI7C9X20404SLCFDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930522-PI7C9X20404SL CFDE Series: SlimLine™ Features: Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14) Package: Tray Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X20404 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930522-PI7C9X20404SL CFDE Series: SlimLine™ Features: Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14) Package: Tray Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X20404 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X20404SLCFDE - 930522-PI7C9X20404SLCFDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X20404SLCFDE
930522-PI7C9X20404SLCFDE
Interface - Interface - Specialized - PI7C9X20404SLCFDE 930522-PI7C9X20404SLCFDE
Manufacturer: Diodes Incorporated Win Source Part Number: 930522-PI7C9X20404SL CFDE Series: SlimLine™ Features: Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14) Package: Tray Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X20404 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930522-PI7C9X20404SLCFDE
Series: SlimLine™
Features: Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X20404
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X20404SLCFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X20404SLCFDE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X20404SLCFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X20404SLCFDE
PCI Interface IC PI7C9X20404SLCFDE
PCI Interface IC 4port 4lane PCIe Packet Switch

PCI Interface IC 4port 4lane PCIe Packet Switch

Buy Now Datasheet
Specialized - PI7C9X20404SLCFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Interface - Specialized - PI7C9X20404SLCFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X20404SLCFDE
Interface - Specialized PI7C9X20404SLCFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930522-PI7C9X20404SLCFDE PI7C9X20404SLCFDE PI7C9X20404SLCFDE PI7C9X20404SLCFDE PI7C9X20404SLCFDE PI7C9X20404SLCFDE
Product Name Interface - Interface - Specialized - PI7C9X20404SLCFDE Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type QFP; 128-LQFP (14x14) QFP LQFP-128 QFP; LQFP; 128-LQFP QFP; 128-LQFP QFP; 128-LQFP
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3019-C-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PMIC - OR Controllers, Ideal Diodes - 111-3038PBF - Lingto Electronic Limited
Specs
Device Type CardBus Controller
View Details