Win Source Part Number: 1030068-PI7C9X20303U
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: UltraLo™
Package: Tape & Reel (TR)
Applications: Packet Switch, 3-Port/3-Lane
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: 132-VFQFN Dual Rows, Exposed Pad
Supplier Device Package: 132-TQFN (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI7C9X20303
Packet Switch, 3-Port/3-Lane Interface 132-TQFN (10x10)
IC INTERFACE SPECIALIZED 132TQFN
IC INTERFACE SPECIALIZED 132TQFN
PCI Interface IC 3port 3lane PCIe Packet Switch
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1030068-PI7C9X20303ULAZPEX | PI7C9X20303ULAZPEX | PI7C9X20303ULAZPEX | PI7C9X20303ULAZPEX | PI7C9X20303ULAZPEX |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Technology | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | |||
| Features | RoHS | RoHS | |||
| Package Type | 132-VFQFN Dual Rows, Exposed Pad | 132-VFQFN Dual Rows, Exposed Pad | TQFN-132 |