Win Source Part Number: 1260917-PI7C9X118SLF
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: SlimLine®
Package: Tray
Applications: PCI-to-PCI Bridge
Standard Package: 90
Mounting: SMD (SMT)
Interface: PCI
Voltage - Supply: 3.3V
Package / Case: 128-LQFP Exposed Pad
Supplier Device Package: 128-LQFP (14x14)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI7C9X118
PCIE-PCI/PCI-X BRIDGE, 0 TO 75DEG C
PCI Interface IC PCIe-to-PCI Bridge
IC INTERFACE SPECIALIZED 128LQFP
PCI-to-PCI Bridge Interface 128-LQFP (14x14)
IC INTERFACE SPECIALIZED 128LQFP
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260917-PI7C9X118SLFDE | 29AK3782 | PI7C9X118SLFDE | PI7C9X118SLFDE | PI7C9X118SLFDE | PI7C9X118SLFDE |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Pcie-Pci/pci-X Bridge, 0 To 75Deg C Diodes Inc. | PCI Interface IC | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge; Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | |||
| Technology | PCI | PCI; PCI | PCI; PCI |